Rochester Electronics, LLC NCP374MU075TXG
- 收藏
- 对比
NCP374MU075TXG
2071-NCP374MU075TXG
TVS - 混合技术
12-UFLGA Exposed Pad
大陆
立即发货

SPST, PDSO12
1最小包装量--
NCP374MU075TXG详情
Rochester Electronics, LLC NCP374MU075TXG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
12-UFLGA Exposed Pad
供应商器件包装
12-TLLGA (4x4)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
通用型
电路数量
1
RoHS状态
Non-RoHS Compliant
NCP374MU075TXG拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。