Rochester Electronics, LLC RI-I15-112B-03
- 收藏
- 对比
RI-I15-112B-03
2071-RI-I15-112B-03
RFID 应答器、标签
--
大陆
立即发货

RFID TRANSP RECT IN-LAY 13.56MHZ
1最小包装量--
RI-I15-112B-03详情
Rochester Electronics, LLC RI-I15-112B-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
Read/Write
包装
Tape & Reel (TR)
系列
Tag-it™ HF-I Plus Rectangle Inlays
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
样式
Inlay
频率
13.56MHz
标准
ISO 15693, ISO 18000-3
RoHS状态
Non-RoHS Compliant
RI-I15-112B-03拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。