Rochester Electronics, LLC SPS1M003B
- 收藏
- 对比
SPS1M003B详情
Rochester Electronics, LLC SPS1M003B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
Read/Write
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
尺寸/尺寸
104.50mmx11.12mm
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
样式
Inlay
标准
ISO 18000-6, EPC
可写存储
128b (EPC)
RoHS状态
Non-RoHS Compliant
SPS1M003B拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。