Rochester Electronics, LLC TLE4923HALA1
- 收藏
- 对比
TLE4923HALA1
2071-TLE4923HALA1
磁性传感器 - 开关(固态)
3-SIP, SSO-3-06
大陆
立即发货

HALL EFFECT SENSOR
1最小包装量--
TLE4923HALA1详情
Rochester Electronics, LLC TLE4923HALA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
3-SIP, SSO-3-06
供应商器件包装
P-SSO-3-6
包装
Tape & Box (TB)
系列
TLE
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
4.5V~18V
功能
特殊用途
最大电流源
13.6mA
输出类型
Digital
特征
温度补偿
RoHS状态
Non-RoHS Compliant
TLE4923HALA1拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。