Rochester Electronics, LLC TLE4941-HT
- 收藏
- 对比
TLE4941-HT
2071-TLE4941-HT
磁性传感器 - 开关(固态)
2-SIP, SSO-2-2
大陆
立即发货

HALL EFFECT SENSOR
1最小包装量--
TLE4941-HT详情
Rochester Electronics, LLC TLE4941-HT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
2-SIP, SSO-2-2
供应商器件包装
P-SSO-2-2
包装
Tape & Box (TB)
系列
TLE
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
4.5V~20V
功能
特殊用途
最大电流源
16.8mA
输出类型
当前来源
RoHS状态
Non-RoHS Compliant
TLE4941-HT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。