1492-L4T-B详情
Rockwell 1492-L4T-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HKH1ASD2M71EK8
Approvals
ATEX;cULus
Manufacturer
Hubbell
Illuminated
无
Mounting
DIN Rail
Voltage, Rating
800 V
Termination Method
弹簧夹子
Fused
无
系列
1492
额定电流
35A
触点配置
1NC;1NO
1492-L4T-B拓展信息
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell
Rockwell








哦! 它是空的。