UMG9N详情
Rohm UMG9N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
晶体管元件材料
SILICON
Manufacturer Part Number
UMG9N
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ROHM CO LTD
Package Description
,
Risk Rank
5.76
Number of Elements
2
JESD-609代码
e2
端子表面处理
Tin/Copper (Sn/Cu)
Reach合规守则
compliant
极性/通道类型
NPN
集电极电流-最大值(IC)
0.05 A
最小直流增益(hFE)
30
UMG9N拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor








哦! 它是空的。