ROHM Semiconductor 09SF
- 收藏
- 对比
09SF
2078-09SF
集成电路(IC)
--
大陆
立即发货

09SF datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
09SF详情
ROHM Semiconductor 09SF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
Manufacturer Part Number
DMN3009SFG-7
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIODES INC
Package Description
,
Risk Rank
1.72
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
09SF拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。