ROHM Semiconductor 42810
- 收藏
- 对比
42810
2078-42810
集成电路(IC)
--
大陆
立即发货

42810 datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
42810详情
ROHM Semiconductor 42810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
42810
Part Life Cycle Code
Obsolete
Ihs Manufacturer
WOODHEAD INDUSTRIES INC
Risk Rank
5.83
Manufacturer Series
42810
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
主体/外壳样式
PLUG
42810拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。