ROHM Semiconductor IMX253LLR
- 收藏
- 对比
IMX253LLR
2078-IMX253LLR
集成电路(IC)
--
大陆
立即发货

IMX253LLR datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
IMX253LLR详情
ROHM Semiconductor IMX253LLR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
Manufacturer Part Number
IMX253LLR
Part Life Cycle Code
活跃
Ihs Manufacturer
SONY CORP
Risk Rank
5.72
Horizontal Pixel
4112
附加功能
GLOBAL SHUTTER AND SENSITIVITY 915 MV
Reach合规守则
unknown
终端类型
SOLDER
传感器/传感器类型
IMAGE SENSOR,CMOS
像素尺寸
3.45X3.45 µm
帧速率
69 fps
纵向像素
3008
数组类型
FRAME
IMX253LLR拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。