ROHM Semiconductor UMW10N
- 收藏
- 对比
UMW10N
2078-UMW10N
集成电路(IC)
--
大陆
立即发货

UMW10N datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
UMW10N详情
ROHM Semiconductor UMW10N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
晶体管元件材料
SILICON
Manufacturer Part Number
UMW10N
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ROHM CO LTD
Package Description
,
Risk Rank
5.61
Number of Elements
2
Reach合规守则
compliant
极性/通道类型
NPN
集电极电流-最大值(IC)
0.05 A
最小直流增益(hFE)
27
UMW10N拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
Rohm







哦! 它是空的。