ROHM Semiconductor V7N
- 收藏
- 对比
V7N
2078-V7N
集成电路(IC)
--
大陆
立即发货

V7N datasheet pdf and Integrated Circuits (ICs) product details from ROHM Semiconductor stock available at utmel
1最小包装量--
V7N详情
ROHM Semiconductor V7N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
FLAT
越来越多的功能
通孔安装
终端数量
3
Part Life Cycle Code
接触制造商
Ihs Manufacturer
NOBLE USA INC
Package Description
,
Risk Rank
5.69
Manufacturer Series
V7N
Package Shape
圆形包装
Manufacturer Part Number
V7N
电阻器类型
POTENTIOMETER
Reach合规守则
unknown
执行器类型
手柄
转弯数量
1
执行器方向
HORIZONTAL
拼号
1
抵抗法
LINEAR
V7N拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
Rohm
Rohm
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor







哦! 它是空的。