Rosenberger 59K153-S00D3
- 收藏
- 对比
59K153-S00D3
2084-59K153-S00D3
集成电路(IC)
--
大陆
立即发货

59K153-S00D3 datasheet pdf and Integrated Circuits (ICs) product details from Rosenberger stock available at utmel
1最小包装量--
59K153-S00D3详情
Rosenberger 59K153-S00D3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
59K153-S00D3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG
Risk Rank
5.73
Manufacturer Series
59
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE-MALE
耦合类型
SNAP-THREADED
适配器样式
SMB-N
59K153-S00D3拓展信息
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger
Rosenberger







哦! 它是空的。