EPTA200EWEC详情
Samsung EPTA200EWEC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Suitable for
Samsung
Compatible with
Samsung
Connector
USB-C®
Wireless charging
无
Compatible with (details)
Samsung Galaxy A3 (2017),Samsung Galaxy A5 (2017),Samsung Galaxy A7 (2017),Samsung Galaxy Note 7,Samsung Galaxy S8
Factory colour
White
特征
+ quick-charge mode
EPTA200EWEC拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung








哦! 它是空的。