Regulator Case Style:TO-220; No. of Pins:3Pins; Operating Temperature Min:0°C; Operating Temperature Max:125°C; MSL:-; SVHC:No SVHC (15-Jun-2015); Base
起订量
1最小包装量--
添加到询价列表
KA7906TU.SamsungRegulator Case Style:TO-220; No. of Pins:3Pins; Operating Temperature Min:0°C; Operating Temperature Max:125°C; MSL:-; SVHC:No SVHC (15-Jun-2015); Base