Samsung Semiconductor SI-B8R081280CC
- 收藏
- 对比
SI-B8R081280CC
2107-SI-B8R081280CC
显示器模块 - LED 字符与数字
--
大陆
立即发货

SI-B8R081280CC datasheet pdf and Display Modules - LED Character and Numeric product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SI-B8R081280CC详情
Samsung Semiconductor SI-B8R081280CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8541.41.00.00
Automotive
无
PPAP
无
Package Height
5.5
Package Width
18
Package Length
275
零件状态
Unconfirmed
类型
Uni-Color
颜色
White
SI-B8R081280CC拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。