Samsung Semiconductor SI-N8T3616E0WW
- 收藏
- 对比
SI-N8T3616E0WW
2107-SI-N8T3616E0WW
显示器模块 - LED 字符与数字
--
大陆
立即发货

SI-N8T3616E0WW datasheet pdf and Display Modules - LED Character and Numeric product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SI-N8T3616E0WW详情
Samsung Semiconductor SI-N8T3616E0WW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB changed
2
Package Length
28
Package Width
28
Package Height
2.2
Mounting
表面贴装
High Brightness
有
PPAP
无
Automotive
无
HTS
8541410000
ECCN (US)
EAR99
零件状态
Unconfirmed
类型
Uni-Color
颜色
White
引脚数量
2
SI-N8T3616E0WW拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。