Samsung Semiconductor SL-B8TANB0L1WW
- 收藏
- 对比
SL-B8TANB0L1WW
2107-SL-B8TANB0L1WW
显示器模块 - LED 字符与数字
--
大陆
立即发货

SL-B8TANB0L1WW datasheet pdf and Display Modules - LED Character and Numeric product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SL-B8TANB0L1WW详情
Samsung Semiconductor SL-B8TANB0L1WW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
9405.42.84.40
Automotive
无
PPAP
无
Lens Shape Type
Circular
Package Height
5.75
零件状态
Unconfirmed
类型
Uni-Color
颜色
White
直径
76
SL-B8TANB0L1WW拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。