Samsung Semiconductor SPHWW1HDNA25YHU21D
- 收藏
- 对比
SPHWW1HDNA25YHU21D
2107-SPHWW1HDNA25YHU21D
显示器模块 - LED 字符与数字
--
大陆
立即发货

SPHWW1HDNA25YHU21D datasheet pdf and Display Modules - LED Character and Numeric product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPHWW1HDNA25YHU21D详情
Samsung Semiconductor SPHWW1HDNA25YHU21D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.6
Package Width
17
Package Length
17
PCB changed
2
Supplier Package
COB
零件状态
Unconfirmed
引脚数量
2
SPHWW1HDNA25YHU21D拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。