Samsung Semiconductor SPMWHT5606N2BAB4S0
- 收藏
- 对比
SPMWHT5606N2BAB4S0
2107-SPMWHT5606N2BAB4S0
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHT5606N2BAB4S0 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWHT5606N2BAB4S0详情
Samsung Semiconductor SPMWHT5606N2BAB4S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
Case 5630
PCB changed
4
Package Length
3
Package Width
5
Package Height
0.8
Mounting
表面贴装
PPAP
无
Automotive
无
ECCN (US)
EAR99
零件状态
Obsolete
引脚数量
4
SPMWHT5606N2BAB4S0拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。