Samtec, Inc. ECUE-12-007-C1-FF-02
- 收藏
- 对比
ECUE-12-007-C1-FF-02
2108-ECUE-12-007-C1-FF-02
集成电路(IC)
--
大陆
立即发货

This FireFly? flyover assembly is a low cost copper solution based on Samtec’s 100 Ω 34 and 36 AWG twinax ribbon cable. It is interchangeable with the FireFly? optical assembly using the same connector system. Passive and active equalized versions are als
1最小包装量--
ECUE-12-007-C1-FF-02详情
Samtec, Inc. ECUE-12-007-C1-FF-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ECUE-12-007-C1-FF-02
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.57
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
ECUE-12-007-C1-FF-02拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.







哦! 它是空的。