Samtec, Inc. FFSD-05-D-03.30-01-N-R
- 收藏
- 对比
FFSD-05-D-03.30-01-N-R
2108-FFSD-05-D-03.30-01-N-R
电阻器
--
大陆
立即发货

This flat Tiger Eye? IDC socket cable system features an exceptionally low profile design with a multi-finger, BeCu contact system for high reliability and high cycle applications. Optional rugged strain relief is available for a more robust connection in
1最小包装量--
FFSD-05-D-03.30-01-N-R详情
Samtec, Inc. FFSD-05-D-03.30-01-N-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
Manufacturer Part Number
FFSD-05-D-03.30-01-N-R
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.56
Factory Pack QuantityFactory Pack Quantity
1
Brand
Samtec
RoHS
Details
包装
Bulk
子类别
电缆组件
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
产品类别
Ribbon Cables / IDC Cables
产品
IDC插座组件
产品类别
Ribbon Cables / IDC Cables
FFSD-05-D-03.30-01-N-R拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.







哦! 它是空的。