Samtec, Inc. FFSD-17-D-36.00-01-S-N-R
- 收藏
- 对比
FFSD-17-D-36.00-01-S-N-R
2108-FFSD-17-D-36.00-01-S-N-R
电阻器
--
大陆
立即发货

This flat Tiger Eye? IDC socket cable system features an exceptionally low profile design with a multi-finger, BeCu contact system for high reliability and high cycle applications. Optional rugged strain relief is available for a more robust connection in
1最小包装量--
FFSD-17-D-36.00-01-S-N-R详情
Samtec, Inc. FFSD-17-D-36.00-01-S-N-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
Manufacturer Part Number
FFSD-17-D-36.00-01-S-N-R
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.57
Approvals
UL
Insulator Material
聚氯乙烯
屏蔽/屏蔽
NO
结构
STRANDED
Reach合规守则
compliant
线规
30 AWG
连接器支持类型
CABLE ASSEMBLY
绞合
7X38
导体表面处理
TIN
FFSD-17-D-36.00-01-S-N-R拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.







哦! 它是空的。