Samtec, Inc. FTSH-130-03-F-DV-EC
- 收藏
- 对比
FTSH-130-03-F-DV-EC
2108-FTSH-130-03-F-DV-EC
电阻器
--
大陆
立即发货

This micro header features a variety of standard options and is an Extended Life Product?, passing 10 year Mixed Flowing Gas (MFG) and achieving high mating cycles (250 to 2,500). Options include a variety of post heights, a choice of surface mount, throu
1最小包装量--
FTSH-130-03-F-DV-EC详情
Samtec, Inc. FTSH-130-03-F-DV-EC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
Manufacturer Part Number
FTSH-130-03-F-DV-EC
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.72
Contact Finish Mating
GOLD FLASH OVER NICKEL (50)
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
FTSH
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
compliant
触点表面处理 终端
MATTE TIN OVER NICKEL (50)
FTSH-130-03-F-DV-EC拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.







哦! 它是空的。