注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥48.49823
10
¥45.753052
100
¥43.163253
500
¥40.720052
1000
¥38.415145
Samtec, Inc. FTSH-133-04-L-DV-A-P-TR
- 收藏
- 对比
FTSH-133-04-L-DV-A-P-TR
2108-FTSH-133-04-L-DV-A-P-TR
电阻器
--
大陆
立即发货

This micro header features a variety of standard options and is an Extended Life Product?, passing 10 year Mixed Flowing Gas (MFG) and achieving high mating cycles (250 to 2,500). Options include a variety of post heights, a choice of surface mount, throu
--最小包装量--
¥
总价: ¥
FTSH-133-04-L-DV-A-P-TR详情
Samtec, Inc. FTSH-133-04-L-DV-A-P-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
Manufacturer Part Number
FTSH-133-04-L-DV-A-P-TR
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.75
Samacsys Description
66 Position, High Reliability Header Strips, 0.050" pitch
Reach合规守则
compliant
FTSH-133-04-L-DV-A-P-TR拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.






哦! 它是空的。