SDCZ73-064G-G46B详情
SANDISK SDCZ73-064G-G46B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of data storage device
pendrive
Version
USB 3.0
Memory capacity
64GB
Read speed
150MB/s
Pendrive series
ULTRA FLAIR
Colour
blue
Kind of connector
USB A型
Gross weight
15.64g
Certificates
RoHS compliant
SDCZ73-064G-G46B拓展信息
SANDISK
SANDISK
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SANDISK








哦! 它是空的。