SDDDC4-032G-G46详情
SANDISK SDDDC4-032G-G46重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of data storage device
pendrive
Version
USB 3.1
Memory capacity
32GB
Read speed
150MB/s
Pendrive series
ULTRA DUAL DRIVE LUXE
Kind of connector1
USB C
Kind of connector
USB A型
Gross weight
23.8g
Certificates
RoHS compliant
SDDDC4-032G-G46拓展信息
SANDISK
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SANDISK
SANDISK








哦! 它是空的。