SDCZ73-512G-G46详情
SANDISK SDCZ73-512G-G46重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of data storage device
pendrive
Version
USB 3.0
Memory capacity
512GB
Read speed
150MB/s
Pendrive series
ULTRA FLAIR
Colour
black
Kind of connector
USB A型
Gross weight
15.5g
Certificates
RoHS compliant
0个相似型号
SDCZ73-512G-G46拓展信息
SDCZ430-512G-G46
SANDISK
SDDDC4-032G-G46
SANDISK
SDUFD33-064G
SanDisk
SDUFD33-016G
SanDisk
SDUFDEC-016G
SanDisk
SDUFD51-032G
SanDisk
SDDD3-032G-G46
SanDisk
SDCZ430-016G-G46
SanDisk
SDCZ430-256G-G46
SanDisk
SDCZ74-512G-G46
SANDISK








哦! 它是空的。