SDCZ810-064G-G46详情
SANDISK SDCZ810-064G-G46重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of data storage device
pendrive
Version
USB 3.2
Memory capacity
64GB
Pendrive series
Extreme GO
Colour1
silver
Colour
black
Kind of connector
USB A型
Gross weight
22g
Certificates
RoHS compliant
0个相似型号
SDCZ810-064G-G46拓展信息
SDCZ430-512G-G46
SANDISK
SDDDC4-032G-G46
SANDISK
SDUFD33-064G
SanDisk
SDUFD33-016G
SanDisk
SDUFDEC-016G
SanDisk
SDUFD51-032G
SanDisk
SDDD3-032G-G46
SanDisk
SDCZ430-016G-G46
SanDisk
SDCZ430-256G-G46
SanDisk
SDCZ74-512G-G46
SANDISK








哦! 它是空的。