214619详情
Schneider 214619重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
230
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Other
频率
50 - 50
0个相似型号
214619拓展信息
8903LXG80V04R6
Schneider
8903LXG80V03
Schneider
8903LXG80V04A3R6
Schneider
8903LXG80V08C6
Schneider
LC1D25Q7C
Schneider
LR9G225
Schneider
LP1K090045JD
Schneider
LR9G630C
Schneider
LR9G115C
Schneider
LC1E0610M5N
Schneider








哦! 它是空的。