CONTROL TRANSFORMER, Power Rating:100VA, Secondary Voltages:120V, 240V, Current Rating:-, Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V, Plug Type:-, Product Range:- RoHS Compliant: Yes
起订量
1最小包装量--
添加到询价列表
9070T100D31SchneiderCONTROL TRANSFORMER, Power Rating:100VA, Secondary Voltages:120V, 240V, Current Rating:-, Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V, Plug Type:-, Product Range:- RoHS Compliant: Yes