BMH1402P01A1A详情
Schneider BMH1402P01A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Model
Other
Rated frequency
50 - 60
Construction type
Other
Degree of protection (IP)
Other
Voltage type
AC/DC
Material housing
Other
系列
*
BMH1402P01A1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。