BSH0551T31F1A详情
Schneider BSH0551T31F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.022642 oz
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Amphenol
Brand
Amphenol Piher
RoHS
Details
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
子类别
Knobs & Dials
产品类别
Knobs & Dials
产品类别
Knobs & Dials
BSH0551T31F1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。