BSH0552P31F1A详情
Schneider BSH0552P31F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
50
Part # Aliases
976118-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
子类别
数据总线组件
产品类别
数据总线触点
产品类别
Data Bus Components - Contacts
BSH0552P31F1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。