BSH0552T01F1A详情
Schneider BSH0552T01F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
121227-3014 A
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
VG95234
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
BSH0552T01F1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。