BSH0553P12F1A详情
Schneider BSH0553P12F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
F361800
Manufacturer
Aptiv
Brand
Aptiv (formerly Delphi)
RoHS
Details
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
包装
Bulk
子类别
汽车连接器
产品类别
汽车连接器
产品类别
汽车连接器
BSH0553P12F1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。