BSH0553T22A1A详情
Schneider BSH0553T22A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34G0250P4DL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
额定电流
250 A
BSH0553T22A1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。