BSH0702T21A1A详情
Schneider BSH0702T21A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
12
Part # Aliases
0736700438 736700438
Manufacturer
Molex
Brand
Molex
RoHS
Details
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
73670
子类别
背板连接器
产品类别
High Speed / Modular Connectors
产品类别
High Speed / Modular Connectors
BSH0702T21A1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。