BSH1001T21F2A详情
Schneider BSH1001T21F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type
Other
Degree of protection (IP)
IP65
Material housing
Other
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Voltage type
AC
0个相似型号
BSH1001T21F2A拓展信息
BMH2052P31F1A
Schneider
BMH1003P01F2A
Schneider
MH31002P17F2200
Schneider
SH30401P17F2000
Schneider
BCH2HF0733CA5C
Schneider
BSH1403P31F2A
Schneider
BMH0702T27A2A
Schneider
BMH2053P01F2A
Schneider
SH32051P01A2000
Schneider
BMH1402P21A2A
Schneider








哦! 它是空的。