BSH1003P21F2A详情
Schneider BSH1003P21F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Construction type
Other
Degree of protection (IP)
IP65
Voltage type
AC
Material housing
Other
0个相似型号
BSH1003P21F2A拓展信息
BMH2052P31F1A
Schneider
BMH1003P01F2A
Schneider
MH31002P17F2200
Schneider
SH30401P17F2000
Schneider
BCH2HF0733CA5C
Schneider
BSH1403P31F2A
Schneider
BMH0702T27A2A
Schneider
BMH2053P01F2A
Schneider
SH32051P01A2000
Schneider
BMH1402P21A2A
Schneider








哦! 它是空的。