注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥38966.986479
10
¥37685.673581
25
¥37423.707628
50
¥37163.562688
100
¥36399.179905
500
¥33796.824428
BSH1403P32F1A详情
Schneider BSH1403P32F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Allen Bradley Control
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
BSH1403P32F1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。