BSH1403T12F1P详情
Schneider BSH1403T12F1P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
BSH1403T12F1P拓展信息
8903LXG80V04R6
Schneider
8903LXG80V03
Schneider
8903LXG80V04A3R6
Schneider
8903LXG80V08C6
Schneider
LC1D25Q7C
Schneider
LR9G225
Schneider
LP1K090045JD
Schneider
LR9G630C
Schneider
LR9G115C
Schneider
LC1E0610M5N
Schneider








哦! 它是空的。