CAD32Q7详情
Schneider CAD32Q7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
380 - 380
Number of auxiliary contacts as normally open contact
3
Rated control supply voltage at AC 60 Hz
380 - 380
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
2
界面
无
0个相似型号
CAD32Q7拓展信息
XVBC21B
Schneider
XVBL0B6
Schneider
LR97D015B
Schneider
XVBC2B8D
Schneider
LRD35
Schneider
XCMD4115L5EX
Schneider
XCMN2102L1
Schneider
LTMR100MBD
Schneider
LR97D07M7
Schneider
XVUC47
Schneider








哦! 它是空的。