CAD50SD详情
Schneider CAD50SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
5
Voltage type for actuating
DC
Rated control supply voltage at DC
72 - 72
Number of auxiliary contacts as normally closed contact
0
Manufacturer Part Number
CAD50SD
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.6
Reach合规守则
unknown
界面
无
CAD50SD拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。