GC1622M5详情
Schneider GC1622M5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
0 - 415
Number of contacts as normally open contact
2
Built-in depth
62.5
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
2
0个相似型号
GC1622M5拓展信息
8903LXG80V04R6
Schneider
8903LXG80V03
Schneider
8903LXG80V04A3R6
Schneider
8903LXG80V08C6
Schneider
LC1D25Q7C
Schneider
LR9G225
Schneider
LP1K090045JD
Schneider
LR9G630C
Schneider
LR9G115C
Schneider
LC1E0610M5N
Schneider








哦! 它是空的。