GC2540E5详情
Schneider GC2540E5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
0 - 415
Number of contacts as normally open contact
4
Built-in depth
62.5
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
0个相似型号
GC2540E5拓展信息
XVBC21B
Schneider
XVBL0B6
Schneider
LR97D015B
Schneider
XVBC2B8D
Schneider
LRD35
Schneider
XCMD4115L5EX
Schneider
XCMN2102L1
Schneider
LTMR100MBD
Schneider
LR97D07M7
Schneider
XVUC47
Schneider








哦! 它是空的。