GV4AE11详情
Schneider GV4AE11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
For Use With
Schneider TeSys GV4/BV4 Series Circuit Breakers
Range
Tesys
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Gv4Ae
子类别
断路器
产品类别
断路器
GV4AE11拓展信息








哦! 它是空的。