GVAE20TQ详情
Schneider GVAE20TQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Integrable
Mounting Styles
侧面安装
Range
TeSys
系列
GVAE
接头数量
2
触点额定电流
2.5 A
GVAE20TQ拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。