GZ1E03详情
Schneider GZ1E03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
5 - 5
Overload release current setting
0.25 - 0.4
With thermal protection
有
Degree of protection (IP)
IP20
With integrated auxiliary switch
无
Switch off technique
Thermomagnetic
Phase failure sensitive
有
Device construction
Complete device in housing
Rated permanent current Iu
0.4
Type of control element
Push button
With integrated under voltage release
无
Rated short-circuit breaking capacity lcu at 400 V, AC
100
深度
78
宽度
44.5
高度
89
GZ1E03拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。