K1B011ULH详情
Schneider K1B011ULH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Rated operation current Ie at AC-3, 400 V
3.3
Rated operation power at AC-3, 400 V
1.5
Rated permanent current Iu
12
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
K1B011ULH拓展信息








哦! 它是空的。